Appleton Electric Explosionproof Pin and Sleeve Receptacle ENR32201

Description
TWO GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, MALLEABLE IRON BACKBOX, FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 125 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 3 POLE(S) ECP MATING PLUG CONTENDER[R] BRAND ENR MODEL
Datasheet
Description
TWO GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, MALLEABLE IRON BACKBOX, FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 125 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 3 POLE(S) ECP MATING PLUG CONTENDER[R] BRAND ENR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle - ENR32201 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle
ENR32201
Explosionproof Pin and Sleeve Receptacle ENR32201
TWO GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, MALLEABLE IRON BACKBOX, FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 125 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 3 POLE(S) ECP MATING PLUG CONTENDER[R] BRAND ENR MODEL
  • TWO GANG TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, MALLEABLE IRON BACKBOX, FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL
  • 2 WIRE(S)
  • 125 V VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 3 POLE(S)
  • ECP MATING PLUG
  • CONTENDER[R] BRAND
  • ENR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ENR32201
Product Name Explosionproof Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Angled Inlet - A31S11A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Solar Connectors - 1-2470351-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details