Appleton Electric Pin and Sleeve Device Interior ARI40123

Description
RECEPTACLE TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND
Datasheet
Description
RECEPTACLE TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Device Interior - ARI40123 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Device Interior
ARI40123
Pin and Sleeve Device Interior ARI40123
RECEPTACLE TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND
  • RECEPTACLE TYPE
  • 2 WIRE(S)
  • 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 400 AMPERE CURRENT RATING
  • 3 POLE(S)
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ARI40123
Product Name Pin and Sleeve Device Interior
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

New Energy Connector (High Current High Power Connector) - N Series - BEXKOM Electronics Co., Ltd.
Specs
Device Type Plug
Applications Commercial; Industrial
Termination Types Crimp; PCB; Solder Cup
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
6.0 Amp USB Charger Dual Type A & Type C, 30W Duplex Tamper Resistant Outlet - R1815D60AAC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-C-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details