Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly EFSC150-2023

Description
FEED THROUGH TYPE 1/2 INCH HUB SIZE 2 WIRE(S) 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE ECP, NCP MATING PLUG U-LINE. BRAND
Datasheet
Description
FEED THROUGH TYPE 1/2 INCH HUB SIZE 2 WIRE(S) 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE ECP, NCP MATING PLUG U-LINE. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - EFSC150-2023 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
EFSC150-2023
Explosionproof Pin and Sleeve Receptacle Assembly EFSC150-2023
FEED THROUGH TYPE 1/2 INCH HUB SIZE 2 WIRE(S) 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE ECP, NCP MATING PLUG U-LINE. BRAND
  • FEED THROUGH TYPE
  • 1/2 INCH HUB SIZE
  • 2 WIRE(S)
  • 125 VAC VOLTAGE RATING
  • CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • SPRING COVER TYPE
  • 1 HP POWER RATING
  • 3 POLE(S)
  • SINGLE GANG BOX TYPE
  • ECP, NCP MATING PLUG
  • U-LINE. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number EFSC150-2023
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IEC 60320 C19 Snap-in AC Power Outlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details