Appleton Electric Flexible Cord/Cable Connector CG-165200

Description
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 3.19 INCH DIAMETER SIZE UL 514B APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 2 INCH THREAD SIZE 1.65 TO 2 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R CG MODEL
Datasheet
Description
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 3.19 INCH DIAMETER SIZE UL 514B APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 2 INCH THREAD SIZE 1.65 TO 2 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-165200 - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-165200
Flexible Cord/Cable Connector CG-165200
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 3.19 INCH DIAMETER SIZE UL 514B APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 2 INCH THREAD SIZE 1.65 TO 2 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R CG MODEL
  • STRAIGHT MALE TYPE
  • ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL
  • 3.19 INCH DIAMETER SIZE
  • UL 514B APPROVAL
  • LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION
  • 2 INCH THREAD SIZE
  • 1.65 TO 2 INCH CORD SIZE
  • ENCLOSURE TYPE NEMA 3R
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-165200
Product Name Flexible Cord/Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6831-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Heavy Duty Angle Plug, 60 Amp 120/208 Volt 18-60P - S1860P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details