Appleton Electric Explosionproof Pin and Sleeve Receptacle CPS152101

Description
1-GANG, DEAD END TYPE ZINC ELECTROPLATE/CHROMAT E/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 WIRE(S) UL 894/1010, CSA C22.2 APPROVAL 125 TO 250 VAC, 18 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) HUB SIZE 1/2 INCH PLUG CABLE DIAMETER 0.538 TO 0.639 INCH APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, AIR CONDITIONER, COMPRESSOR
Datasheet
Description
1-GANG, DEAD END TYPE ZINC ELECTROPLATE/CHROMAT E/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 WIRE(S) UL 894/1010, CSA C22.2 APPROVAL 125 TO 250 VAC, 18 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) HUB SIZE 1/2 INCH PLUG CABLE DIAMETER 0.538 TO 0.639 INCH APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, AIR CONDITIONER, COMPRESSOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle - CPS152101 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle
CPS152101
Explosionproof Pin and Sleeve Receptacle CPS152101
1-GANG, DEAD END TYPE ZINC ELECTROPLATE/CHROMAT E/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 WIRE(S) UL 894/1010, CSA C22.2 APPROVAL 125 TO 250 VAC, 18 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) HUB SIZE 1/2 INCH PLUG CABLE DIAMETER 0.538 TO 0.639 INCH APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, AIR CONDITIONER, COMPRESSOR
  • 1-GANG, DEAD END TYPE
  • ZINC ELECTROPLATE/CHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 2 WIRE(S)
  • UL 894/1010, CSA C22.2 APPROVAL
  • 125 TO 250 VAC, 18 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 1 HP POWER RATING
  • 3 POLE(S)
  • HUB SIZE 1/2 INCH
  • PLUG CABLE DIAMETER 0.538 TO 0.639 INCH
  • APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, AIR CONDITIONER, COMPRESSOR
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CPS152101
Product Name Explosionproof Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Receptacle - F52S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
15 Amp Tamper Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2011 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details