Appleton Electric Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7C/7D/9E/9F/9G ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 1 POLES... | |
| CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 1 POLES... | |
| FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 0 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 3 HP POWER... | |
| FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 0 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 5 HP POWER... | |
| FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 1 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 10 HP POWER... | |
| FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 1 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 7-1/2 HP POWER... | |
| FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 2 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 15 HP POWER... | |
| FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 2 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 25 HP POWER... | |
| FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 3 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 50 HP POWER... | |
| FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 4 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 100 HP POWER... | |
| FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 5 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 200 HP POWER... | |
| FULL VOLTAGE NON REVERSING STARTER TYPE EPOXY COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 0 SIZE 3 PHASE(S) 3 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER... | |
| FULL VOLTAGE NON REVERSING STARTER TYPE EPOXY COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 1 SIZE 3 PHASE(S) 10 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER... | |
| FULL VOLTAGE NON REVERSING STARTER TYPE EPOXY COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 1 SIZE 3 PHASE(S) 7-1/2 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER... | |
| FULL VOLTAGE NON REVERSING STARTER WITH MAGNETIC BREAKER TYPE EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL NEMA 0 SIZE 3 PHASE(S) 3... | |
| FULL VOLTAGE NON REVERSING STARTER WITH MOTOR CIRCUIT PROTECTOR TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER STAINLESS STEEL COVER BOLT HINGE NEOPRENE O-RING... | |
| FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER STAINLESS STEEL COVER BOLT HINGE NEOPRENE O-RING... | |
| FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL NEMA 0 SIZE 3 PHASE(S)... | |
| FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL NEMA 1 SIZE 3 PHASE(S)... | |
| FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL NEMA 2 SIZE 3 PHASE(S)... | |
| FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL NEMA 3 SIZE 3 PHASE(S)... | |
| FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER, TWO SPEED, SINGLE WINDING TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER STAINLESS STEEL COVER... | |
| FULL VOLTAGE NON-REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL NEMA 1 SIZE 3 PHASE(S) UL 508/698/1203 APPROVAL 10 HP POWER RATING EXPLOSIONPROOF,... | |
| FULL VOLTAGE NON-REVERSING STARTER WITH MOTOR CIRCUIT PROTECTOR TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER, STAINLESS STEEL COVER BOLT HINGE, NEOPRENE O-RING MATERIAL... | |
| FULL VOLTAGE REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 0 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 3 HP POWER RATING... | |
| FULL VOLTAGE REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 0 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 5 HP POWER RATING... | |
| FULL VOLTAGE REVERSING STARTER WITH MOTOR CIRCUIT PROTECTOR TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER STAINLESS STEEL COVER BOLT HINGE NEOPRENE O-RING MATERIAL... | |
| FULL VOLTAGE REVERSING STARTER WITH THERMAL MAGNETIC CIRCUIT BREAKER TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER STAINLESS STEEL COVER BOLT HINGE NEOPRENE O-RING... | |
| FULL VOLTAGE STARTER WITH MOTOR CIRCUIT PROTECTOR, TWO SPEED, SINGLE WINDING TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER STAINLESS STEEL COVER BOLT HINGE... | |
| FULL VOLTAGE STARTER WITH THERMAL MAGNETIC BREAKER, TWO SPEED, SINGLE WINDING TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER STAINLESS STEEL COVER BOLT HINGE... | |
| FULL VOLTAGE TYPE EPOXY POWDER COATED CAST ALUMINUM MATERIAL NEMA 0 SIZE 2 POLE(S) EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT CLASS I DIV 1 AND 2 GROUP B C D,... | |
| FULL VOLTAGE TYPE EPOXY POWDER COATED CAST ALUMINUM MATERIAL NEMA 0 SIZE 3 POLE(S) EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT CLASS I DIV 1 AND 2 GROUP B C D,... | |
| FULL VOLTAGE TYPE EPOXY POWDER COATED CAST ALUMINUM MATERIAL NEMA 1 1/2 SIZE 2 POLE(S) EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT CLASS I DIV 1 AND 2 GROUP B C... | |
| FULL VOLTAGE TYPE EPOXY POWDER COATED CAST ALUMINUM MATERIAL NEMA 1 SIZE 2 POLE(S) EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT CLASS I DIV 1 AND 2 GROUP B C D,... | |
| FULL VOLTAGE TYPE EPOXY POWDER COATED CAST ALUMINUM MATERIAL NEMA 1 SIZE 3 POLE(S) EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT CLASS I DIV 1 AND 2 GROUP B C D,... | |
| FULL VOLTAGE TYPE TWO EPOXY POWDER COATED CAST COPPER FREE ALUMINUM MATERIAL NEMA 1 SIZE UL 508/698/1203 APPROVAL 3 POLE(S) EXPLOSIONPROOF, DUST IGNITIONPROOF, WATERTIGHT CLASS I DIV 1 AND 2... | |
| GRAY EPOXY POWDER COATED MALLEABLE IRON MATERIAL UL 508/698/1203, CSA C22.2 APPROVAL 1 POLE(S) EXPLOSIONPROOF, DUST IGNITIONPROOF CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1... | |
| MOTOR PROTECTOR, NON-REVERSING TYPE NEMA 1 SIZE NEMA 3/3R/7CD ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 3 POLES 7-1/2 HP AT 200 TO 230 VOLT AC, 10 HP AT 380 TO 575... | |
| NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY DEAD END HUB SIZE 1 INCH NUMBER OF GANG 1... | |
| NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY DEAD END HUB SIZE 1 INCH NUMBER OF GANG 2... | |
| NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY DEAD END HUB SIZE 1/2 INCH NUMBER OF GANG 1... | |
| NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY DEAD END HUB SIZE 1/2 INCH NUMBER OF GANG 2... | |
| NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY DEAD END HUB SIZE 3/4 INCH NUMBER OF GANG 2... | |
| NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH HUB SIZE 1 INCH NUMBER OF GANG 2... | |
| NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH HUB SIZE 1/2 INCH NUMBER OF GANG 1... | |
| NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH HUB SIZE 1/2 INCH NUMBER OF GANG 2... | |
| NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH HUB SIZE 1 NUMBER OF GANG 1 MOTOR... | |
| NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH HUB SIZE 3/4 INCH NUMBER OF GANG 1... | |
| NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH HUB SIZE 3/4 INCH NUMBER OF GANG 2... | |
| NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32/240 VDC... | |
| NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 1/4 HP AT 32/240 VDC... | |
| NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY DEAD END DC POWER RATING 3/4 HP AT 115/230 VDC... | |
| NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 3/4 HP AT 115/230 VDC... | |
| NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32 VDC,... | |
| NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 1/4 HP AT 32 VDC,... | |
| NEMA 3/4X/12 ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS INTRAGROUND. BRAND APPROVAL UL CONDUIT ENTRY DEAD END HUB SIZE 1/2 OR 3/4 INCH... | |
| NEMA 3/4X/12 ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS INTRAGROUND. BRAND APPROVAL UL CONDUIT ENTRY FEED THROUGH HUB SIZE 1/2 OR 3/4 INCH... | |
| NEMA 3/4X/12 ENCLOSURE TYPE 1 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS INTRAGROUND. BRAND APPROVAL UL CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT... | |
| NEMA 3/4X/12 ENCLOSURE TYPE 1 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS INTRAGROUND. BRAND APPROVAL UL CONDUIT ENTRY FEED THROUGH DC POWER RATING 1/4 HP AT... | |
| NEMA 3/4X/12 ENCLOSURE TYPE 2 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS INTRAGROUND. BRAND APPROVAL UL CONDUIT ENTRY DEAD END DC POWER RATING 3/4 HP AT... | |
| NEMA 3/4X/12 ENCLOSURE TYPE 2 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS INTRAGROUND. BRAND APPROVAL UL CONDUIT ENTRY FEED THROUGH DC POWER RATING 3/4 HP AT... | |
| NEMA 3/4X/12 ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS INTRAGROUND. BRAND APPROVAL UL CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT... | |
| NEMA 3/4X/12 ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS INTRAGROUND. BRAND APPROVAL UL CONDUIT ENTRY FEED THROUGH DC POWER RATING 1/4 HP AT... | |
| NEMA 3/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY DEAD END HUB SIZE 1 INCH NUMBER OF GANG 1... | |
| NEMA 3/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY DEAD END HUB SIZE 1 INCH NUMBER OF GANG 2... | |
| NEMA 3/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY DEAD END HUB SIZE 1/2 INCH NUMBER OF GANG 1... | |
| NEMA 3/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY DEAD END HUB SIZE 3/4 INCH NUMBER OF GANG 2... | |
| NEMA 3/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY FEED THROUGH HUB SIZE 1 INCH NUMBER OF GANG 1... | |
| NEMA 3/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY FEED THROUGH HUB SIZE 1 INCH NUMBER OF GANG 2... | |
| NEMA 3/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY FEED THROUGH HUB SIZE 1/2 INCH NUMBER OF GANG 1... | |
| NEMA 3/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY FEED THROUGH HUB SIZE 3/4 INCH NUMBER OF GANG 1... | |
| NEMA 3/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32/240 VDC... | |
| NEMA 3/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 1/4 HP AT 32/240 VDC... | |
| NEMA 3/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32 VDC,... | |
| NEMA 3/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 1/4 HP AT 32 VDC,... | |
| NEMA 3/7CD/9EFG ENCLOSURE TYPE 2 POLES 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY DEAD END DC POWER RATING 3/4 HP AT 115/230 VDC... | |
| NEMA 3/7CD/9EFG ENCLOSURE TYPE 2 POLES 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 3/4 HP AT 115/230 VDC... | |
| THERMOPLASTIC POLYETHERIMIDE MATERIAL UL APPROVAL 1 HP AT 115 VAC, 2 HP AT 230 VAC, 3 HP AT 460 TO 575 VAC POWER RATING 2 POLE(S) EXPLOSION PROOF CLASS I... | |
| THERMOPLASTIC POLYETHERIMIDE MATERIAL UL APPROVAL 3 HP AT 120 VAC, 7 1/2 HP AT 240 VAC, 10 HP AT 480 VAC, 15 HP AT 600 VAC POWER RATING 3 POLE(S)... |