Appleton Electric Flexible Cord/Cable Connector CG5050SSSR

Description
STRAIGHT TYPE STAINLESS STEEL MATERIAL UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF APPLICATION 1/2 INCH THREAD SIZE 0.5 TO 0.562 INCH CORD SIZE ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2
Datasheet
Description
STRAIGHT TYPE STAINLESS STEEL MATERIAL UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF APPLICATION 1/2 INCH THREAD SIZE 0.5 TO 0.562 INCH CORD SIZE ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG5050SSSR - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG5050SSSR
Flexible Cord/Cable Connector CG5050SSSR
STRAIGHT TYPE STAINLESS STEEL MATERIAL UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF APPLICATION 1/2 INCH THREAD SIZE 0.5 TO 0.562 INCH CORD SIZE ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2
  • STRAIGHT TYPE
  • STAINLESS STEEL MATERIAL
  • UL 514B, CSA C22.2 APPROVAL
  • LIQUIDTIGHT, STRAIN RELIEF APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.5 TO 0.562 INCH CORD SIZE
  • ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG5050SSSR
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-207825-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
5 Function Dbl.Fuse Filtered Hospital Grade Module - 83545020 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Applications Hospital
View Details