Appleton Electric Explosionproof Armored/Metal Clad Cable Connector TMC2-150200A

Description
STRAIGHT, 2-PIECE TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 3.66 INCH 1-1/2 INCH HUB SIZE JACKETED METAL CLAD CABLE TYPE 1.65 TO 2 INCH CABLE SIZE UL 514B/2225, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 2.97 INCH DIAMETER WATERTIGHT O-RING, BUSHING THROAT TYPE CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C TMC2 MODEL
Datasheet
Description
STRAIGHT, 2-PIECE TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 3.66 INCH 1-1/2 INCH HUB SIZE JACKETED METAL CLAD CABLE TYPE 1.65 TO 2 INCH CABLE SIZE UL 514B/2225, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 2.97 INCH DIAMETER WATERTIGHT O-RING, BUSHING THROAT TYPE CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C TMC2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Armored/Metal Clad Cable Connector - TMC2-150200A - Appleton Electric
Rosemont, IL, USA
Explosionproof Armored/Metal Clad Cable Connector
TMC2-150200A
Explosionproof Armored/Metal Clad Cable Connector TMC2-150200A
STRAIGHT, 2-PIECE TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 3.66 INCH 1-1/2 INCH HUB SIZE JACKETED METAL CLAD CABLE TYPE 1.65 TO 2 INCH CABLE SIZE UL 514B/2225, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 2.97 INCH DIAMETER WATERTIGHT O-RING, BUSHING THROAT TYPE CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C TMC2 MODEL
  • STRAIGHT, 2-PIECE TYPE
  • COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL
  • 3.66 INCH
  • 1-1/2 INCH HUB SIZE
  • JACKETED METAL CLAD CABLE TYPE
  • 1.65 TO 2 INCH CABLE SIZE
  • UL 514B/2225, CSA C22.2 APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 2.97 INCH DIAMETER
  • WATERTIGHT
  • O-RING, BUSHING THROAT TYPE
  • CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C
  • TMC2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number TMC2-150200A
Product Name Explosionproof Armored/Metal Clad Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.0062 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-A-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
IP44 Splashproof Angled Inlet - A51S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers