EFSCB175-2023M -- EXPLOSIONPROOF PIN AND SLEEVE RECEPTACLE ASSEMBLY
Appleton ElectricExplosionproof Pin and Sleeve Receptacle AssemblyEFSCB175-2023M
Description
FEED THROUGH TYPE
3/4 INCH HUB SIZE
2 WIRE(S)
UL 1203/1010/894, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
20 AMPERE CURRENT RATING
SPRING COVER TYPE
1 HP POWER RATING
3 POLE(S)
SINGLE GANG BOX TYPE
U-LINE[R] BRAND
OVERALL DIMENSION 3.5 INCH W X 6.5 INCH H
APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Appleton Electric
Done
Datasheet
Description
FEED THROUGH TYPE
3/4 INCH HUB SIZE
2 WIRE(S)
UL 1203/1010/894, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
20 AMPERE CURRENT RATING
SPRING COVER TYPE
1 HP POWER RATING
3 POLE(S)
SINGLE GANG BOX TYPE
U-LINE[R] BRAND
OVERALL DIMENSION 3.5 INCH W X 6.5 INCH H
APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Explosionproof Pin and Sleeve Receptacle Assembly
EFSCB175-2023M
Explosionproof Pin and Sleeve Receptacle Assembly
EFSCB175-2023M
FEED THROUGH TYPE
3/4 INCH HUB SIZE
2 WIRE(S)
UL 1203/1010/894, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
20 AMPERE CURRENT RATING
SPRING COVER TYPE
1 HP POWER RATING
3 POLE(S)
SINGLE GANG BOX TYPE
U-LINE[R] BRAND
OVERALL DIMENSION 3.5 INCH W X 6.5 INCH H
APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
FEED THROUGH TYPE
3/4 INCH HUB SIZE
2 WIRE(S)
UL 1203/1010/894, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
20 AMPERE CURRENT RATING
SPRING COVER TYPE
1 HP POWER RATING
3 POLE(S)
SINGLE GANG BOX TYPE
U-LINE[R] BRAND
OVERALL DIMENSION 3.5 INCH W X 6.5 INCH H
APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT