Appleton Electric Explosionproof Pin and Sleeve Receptacle ENR5201

Description
EPOXYPOWDERCOATED COPPER FREE ALUMINUM COVER MATERIAL UL 894/1010/1203 APPROVAL 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS I DIV 2 GROUP B, CLASS I ZONE 1 GROUP IIB, CLASS I ZONE 2 GROUP IIB PLUS H2, CLASS II GROUP F G, CLASS III, NEMA 3RX ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE ECP MATING PLUG U-LINE[R], CONTENDER[R] BRAND INCLUDES COVER APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMPS
Datasheet
Description
EPOXYPOWDERCOATED COPPER FREE ALUMINUM COVER MATERIAL UL 894/1010/1203 APPROVAL 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS I DIV 2 GROUP B, CLASS I ZONE 1 GROUP IIB, CLASS I ZONE 2 GROUP IIB PLUS H2, CLASS II GROUP F G, CLASS III, NEMA 3RX ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE ECP MATING PLUG U-LINE[R], CONTENDER[R] BRAND INCLUDES COVER APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle - ENR5201 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle
ENR5201
Explosionproof Pin and Sleeve Receptacle ENR5201
EPOXYPOWDERCOATED COPPER FREE ALUMINUM COVER MATERIAL UL 894/1010/1203 APPROVAL 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS I DIV 2 GROUP B, CLASS I ZONE 1 GROUP IIB, CLASS I ZONE 2 GROUP IIB PLUS H2, CLASS II GROUP F G, CLASS III, NEMA 3RX ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE ECP MATING PLUG U-LINE[R], CONTENDER[R] BRAND INCLUDES COVER APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMPS
  • EPOXYPOWDERCOATED COPPER FREE ALUMINUM COVER MATERIAL
  • UL 894/1010/1203 APPROVAL
  • 125 VAC VOLTAGE RATING
  • CLASS I GROUP C D, CLASS I DIV 2 GROUP B, CLASS I ZONE 1 GROUP IIB, CLASS I ZONE 2 GROUP IIB PLUS H2, CLASS II GROUP F G, CLASS III, NEMA 3RX ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • SPRING COVER TYPE
  • ECP MATING PLUG
  • U-LINE[R], CONTENDER[R] BRAND
  • INCLUDES COVER
  • APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMPS
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ENR5201
Product Name Explosionproof Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
KEB1 POWER ENTRY MODUL 10A - 70160138 - Allied Electronics, Inc.
Specs
Device Type Power Entry Module
Configuration IEC
Applications Residential
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
NEMA 1-15R Snap-in AC Power Outlet - 738W-CX2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers