Appleton Electric Pin and Sleeve Receptacle with Disconnect DBR3034DS

Description
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) DUST PROOF, IGNITION PROOF NON FUSIBLE FUSE PROVISION WEATHER PROOF SPRING COVER SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AIR CONDITIONER, COMPRESSOR, CONVEYOR, HEATER, LIGHTING SYSTEM, MOTOR GENERATOR SET, PUMP DBR MODEL
Datasheet
Description
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) DUST PROOF, IGNITION PROOF NON FUSIBLE FUSE PROVISION WEATHER PROOF SPRING COVER SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AIR CONDITIONER, COMPRESSOR, CONVEYOR, HEATER, LIGHTING SYSTEM, MOTOR GENERATOR SET, PUMP DBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - DBR3034DS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Disconnect
DBR3034DS
Pin and Sleeve Receptacle with Disconnect DBR3034DS
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) DUST PROOF, IGNITION PROOF NON FUSIBLE FUSE PROVISION WEATHER PROOF SPRING COVER SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AIR CONDITIONER, COMPRESSOR, CONVEYOR, HEATER, LIGHTING SYSTEM, MOTOR GENERATOR SET, PUMP DBR MODEL
  • INTERLOCKED TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY MATERIAL
  • 3 WIRE(S)
  • 600 VAC VOLTAGE RATING
  • NEMA 3/3R ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 3 POLE(S)
  • DUST PROOF, IGNITION PROOF
  • NON FUSIBLE FUSE PROVISION
  • WEATHER PROOF SPRING COVER
  • SHELL, EXTRA POLE GROUNDING STYLE
  • APPLETON[R] BRAND
  • APPLICATION AIR CONDITIONER, COMPRESSOR, CONVEYOR, HEATER, LIGHTING SYSTEM, MOTOR GENERATOR SET, PUMP
  • DBR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number DBR3034DS
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM2-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Small Box Receptacle - D41S31A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers