EBR15034FD150 -- PIN AND SLEEVE RECEPTACLE WITH CIRCUIT BREAKER
Appleton Electric
Pin and Sleeve Receptacle with Circuit Breaker
EBR15034FD150
Description
1 1/2 INCH HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
3 HUB(S)
LUG MOUNTING
NEMA 3/3R/4/4X/7C/7D/9F/9
G ENCLOSURE
EXPLOSION PROOF, DUST IGNITION PROOF
TOP, BOTTOM HUB LOCATION
FD BREAKER TYPE
3 BREAKER POLE(S)
600 VAC BREAKER VOLTAGE RATING
150 AMPERE BREAKER CURRENT RATING
150 AMPERE RECEPTACLE CURRENT RATING
4 POLE 3 WIRE RECEPTACLE CONFIGURATION
APPLETON[R] BRAND
Description
1 1/2 INCH HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
3 HUB(S)
LUG MOUNTING
NEMA 3/3R/4/4X/7C/7D/9F/9
G ENCLOSURE
EXPLOSION PROOF, DUST IGNITION PROOF
TOP, BOTTOM HUB LOCATION
FD BREAKER TYPE
3 BREAKER POLE(S)
600 VAC BREAKER VOLTAGE RATING
150 AMPERE BREAKER CURRENT RATING
150 AMPERE RECEPTACLE CURRENT RATING
4 POLE 3 WIRE RECEPTACLE CONFIGURATION
APPLETON[R] BRAND
Datasheet
Suppliers
1 1/2 INCH HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
3 HUB(S)
LUG MOUNTING
NEMA 3/3R/4/4X/7C/7D/9F/9
G ENCLOSURE
EXPLOSION PROOF, DUST IGNITION PROOF
TOP, BOTTOM HUB LOCATION
FD BREAKER TYPE
3 BREAKER POLE(S)
600 VAC BREAKER VOLTAGE RATING
150 AMPERE BREAKER CURRENT RATING
150 AMPERE RECEPTACLE CURRENT RATING
4 POLE 3 WIRE RECEPTACLE CONFIGURATION
APPLETON[R] BRAND
- 1 1/2 INCH HUB SIZE
- COPPER FREE ALUMINUM ENCLOSURE MATERIAL
- 3 HUB(S)
- LUG MOUNTING
- NEMA 3/3R/4/4X/7C/7D/9F/9G ENCLOSURE
- EXPLOSION PROOF, DUST IGNITION PROOF
- TOP, BOTTOM HUB LOCATION
- FD BREAKER TYPE
- 3 BREAKER POLE(S)
- 600 VAC BREAKER VOLTAGE RATING
- 150 AMPERE BREAKER CURRENT RATING
- 150 AMPERE RECEPTACLE CURRENT RATING
- 4 POLE 3 WIRE RECEPTACLE CONFIGURATION
- APPLETON[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
EBR15034FD150 |
|
Product Name
|
Pin and Sleeve Receptacle with Circuit Breaker |
|
Device Type
|
Receptacle
|
|
Configuration
|
NEMA
|
|
Voltage Rating
|
600 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel; Flange
View Details
2 suppliers
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Qualtek Electronics Corp.
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
IEC
View Details
2 suppliers
Power Type
AC Power Connector
Device Type
Plug
Configuration
IEC
View Details
2 suppliers