Appleton Electric Datasheets for Fluorescent Lamps

Fluorescent lamps are high-efficiency lamps that use electrical discharge through low-pressure mercury vapor to produce ultraviolet (UV) energy, which is then transformed into visible light.
Fluorescent Lamps: Learn more

Product Name Notes
13 W WATTAGE G24Q-1 BASE TYPE PLC SHAPE DESIGNATION MERCMASTER[TM] BRAND VOLTAGE RATING 120 V
22 W WATTAGE GX32D-2 BASE TYPE PLC SHAPE DESIGNATION VOLTAGE RATING 120 V
26 W WATTAGE LOW PROFILE STYLE GX24Q-3 BASE TYPE PLT SHAPE DESIGNATION MERCMASTER[TM] BRAND APPLICATION WET LOCATION
28 W WATTAGE GX32D-3 BASE TYPE PLC SHAPE DESIGNATION VOLTAGE RATING 120 V
32 W WATTAGE PLT SHAPE DESIGNATION MERCMASTER[T] III BRAND
42 W WATTAGE LOW PROFILE STYLE GX24Q-4 BASE TYPE PLT SHAPE DESIGNATION MERCMASTER[TM] BRAND APPLICATION WET LOCATION
50 FT CORD LENGTH UL 355, CSA APPROVAL 125 V VOLTAGE RATING 5 AMPERE CURRENT RATING 3 CONDUCTOR(S) YES LAMP INCLUDED 13 W LAMP WATTAGE 16 AWG CONDUCTOR SIZE SJOW-A...