Appleton Electric Pin and Sleeve Connector ARC6033BCRS

Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER, CELLULAR RELAY STATION TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) RAINTIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL BRASS ENCLOSURE NEMA 4X APPLICATION GENERATOR, SHIPPINGDOCK,PORT REVERSE SERVICE APPLICABLE STANDARD NEMA FB-11
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER, CELLULAR RELAY STATION TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) RAINTIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL BRASS ENCLOSURE NEMA 4X APPLICATION GENERATOR, SHIPPINGDOCK,PORT REVERSE SERVICE APPLICABLE STANDARD NEMA FB-11
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - ARC6033BCRS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Connector
ARC6033BCRS
Pin and Sleeve Connector ARC6033BCRS
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER, CELLULAR RELAY STATION TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) RAINTIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL BRASS ENCLOSURE NEMA 4X APPLICATION GENERATOR, SHIPPINGDOCK,PORT REVERSE SERVICE APPLICABLE STANDARD NEMA FB-11
  • COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER, CELLULAR RELAY STATION TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 0.5 INCH MIN. CABLE OUTER DIAMETER
  • 1.25 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL1682/1686/50E, CSA C22.2 APPROVAL
  • 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 3 POLE(S)
  • RAINTIGHT
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[R] BRAND
  • CONTACT MATERIAL BRASS
  • ENCLOSURE NEMA 4X
  • APPLICATION GENERATOR, SHIPPINGDOCK,PORT
  • REVERSE SERVICE
  • APPLICABLE STANDARD NEMA FB-11
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ARC6033BCRS
Product Name Pin and Sleeve Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F52S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Rectangular Power Connectors - 1-2332040-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 600 volts
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details