ARI3033 -- PIN AND SLEEVE DEVICE INTERIOR
Appleton Electric
Pin and Sleeve Device Interior
ARI3033
Description
RECEPTACLE TYPE
3 WIRE(S)
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
3 POLE(S)
1, SHELL GROUNDING STYLE
APPLETON. BRAND
Description
RECEPTACLE TYPE
3 WIRE(S)
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
3 POLE(S)
1, SHELL GROUNDING STYLE
APPLETON. BRAND
Datasheet
Suppliers
Pin and Sleeve Device Interior
ARI3033
RECEPTACLE TYPE
3 WIRE(S)
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
3 POLE(S)
1, SHELL GROUNDING STYLE
APPLETON. BRAND
- RECEPTACLE TYPE
- 3 WIRE(S)
- 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
- 30 AMPERE CURRENT RATING
- 3 POLE(S)
- 1, SHELL GROUNDING STYLE
- APPLETON. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
ARI3033 |
|
Product Name
|
Pin and Sleeve Device Interior |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Device Type
Power Entry Module
Mounting Style
Panel; Panel Mount
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Device Type
Receptacle
Configuration
Duplex
Mounting Style
Wall / Box
View Details
Device Type
Plug
Applications
Industrial
Current Rating
32 amps
View Details