Appleton Electric Flexible Cord/Cable Connector CG-3138

Description
STRAIGHT TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 15/16 INCH DIA SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 3/8 INCH THREAD SIZE 0.312 TO 0.437 INCH CORD SIZE APPLETON. BRAND CG MODEL
Datasheet
Description
STRAIGHT TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 15/16 INCH DIA SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 3/8 INCH THREAD SIZE 0.312 TO 0.437 INCH CORD SIZE APPLETON. BRAND CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-3138 - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-3138
Flexible Cord/Cable Connector CG-3138
STRAIGHT TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 15/16 INCH DIA SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 3/8 INCH THREAD SIZE 0.312 TO 0.437 INCH CORD SIZE APPLETON. BRAND CG MODEL
  • STRAIGHT TYPE
  • ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL
  • 15/16 INCH DIA SIZE
  • UL APPROVAL
  • DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION
  • 3/8 INCH THREAD SIZE
  • 0.312 TO 0.437 INCH CORD SIZE
  • APPLETON. BRAND
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-3138
Product Name Flexible Cord/Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-4683-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
IP44 Splashproof Straight Inlet - A41S72A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-B1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details