Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly ENRC21201

Description
FEED THROUGH TYPE 3/4 INCH HUB SIZE UL 894, UL 1010, UL 1203 APPROVAL 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS I DIV 2 GROUP B, CLASS I ZONE 1 GROUP IIB, CLASS I ZONE 2 GROUP IIB PLUS H2, CLASS II GROUP F G, CLASS III, NEMA 3RX ENCLOSURE 20 AMPERE CURRENT RATING SINGLE GANG BOX TYPE ECP MATING PLUG U-LINE[R], CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR-GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMPS
Datasheet
Description
FEED THROUGH TYPE 3/4 INCH HUB SIZE UL 894, UL 1010, UL 1203 APPROVAL 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS I DIV 2 GROUP B, CLASS I ZONE 1 GROUP IIB, CLASS I ZONE 2 GROUP IIB PLUS H2, CLASS II GROUP F G, CLASS III, NEMA 3RX ENCLOSURE 20 AMPERE CURRENT RATING SINGLE GANG BOX TYPE ECP MATING PLUG U-LINE[R], CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR-GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - ENRC21201 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
ENRC21201
Explosionproof Pin and Sleeve Receptacle Assembly ENRC21201
FEED THROUGH TYPE 3/4 INCH HUB SIZE UL 894, UL 1010, UL 1203 APPROVAL 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS I DIV 2 GROUP B, CLASS I ZONE 1 GROUP IIB, CLASS I ZONE 2 GROUP IIB PLUS H2, CLASS II GROUP F G, CLASS III, NEMA 3RX ENCLOSURE 20 AMPERE CURRENT RATING SINGLE GANG BOX TYPE ECP MATING PLUG U-LINE[R], CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR-GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMPS
  • FEED THROUGH TYPE
  • 3/4 INCH HUB SIZE
  • UL 894, UL 1010, UL 1203 APPROVAL
  • 125 VAC VOLTAGE RATING
  • CLASS I GROUP C D, CLASS I DIV 2 GROUP B, CLASS I ZONE 1 GROUP IIB, CLASS I ZONE 2 GROUP IIB PLUS H2, CLASS II GROUP F G, CLASS III, NEMA 3RX ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • SINGLE GANG BOX TYPE
  • ECP MATING PLUG
  • U-LINE[R], CONTENDER[R] BRAND
  • APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR-GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMPS
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ENRC21201
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP44 Splashproof Large Box Receptacle - D52S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details