ARI6022 -- PIN AND SLEEVE DEVICE INTERIOR
Appleton Electric
Pin and Sleeve Device Interior
ARI6022
Description
RECEPTACLE TYPE
2 WIRE(S)
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
2 POLE(S)
1, SHELL GROUNDING STYLE
APPLETON. BRAND
Description
RECEPTACLE TYPE
2 WIRE(S)
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
2 POLE(S)
1, SHELL GROUNDING STYLE
APPLETON. BRAND
Datasheet
Suppliers
Pin and Sleeve Device Interior
ARI6022
RECEPTACLE TYPE
2 WIRE(S)
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
2 POLE(S)
1, SHELL GROUNDING STYLE
APPLETON. BRAND
- RECEPTACLE TYPE
- 2 WIRE(S)
- 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
- 60 AMPERE CURRENT RATING
- 2 POLE(S)
- 1, SHELL GROUNDING STYLE
- APPLETON. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
ARI6022 |
|
Product Name
|
Pin and Sleeve Device Interior |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details
Device Type
Receptacle
Configuration
NEMA
Applications
Commercial
View Details
Power Type
AC Power Connector
Configuration
IEC
Mounting Style
Screw Mount
View Details
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
2 suppliers