Appleton Electric Flexible Cord/Cable Connector CG90-87125S

Description
90 DEG MALE TYPE MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 2.13 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1-1/4 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE COLOR RED CG90 MODEL
Datasheet
Description
90 DEG MALE TYPE MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 2.13 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1-1/4 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE COLOR RED CG90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG90-87125S - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG90-87125S
Flexible Cord/Cable Connector CG90-87125S
90 DEG MALE TYPE MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 2.13 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1-1/4 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE COLOR RED CG90 MODEL
  • 90 DEG MALE TYPE
  • MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
  • 2.13 INCH DIA SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION
  • 1-1/4 INCH THREAD SIZE
  • 0.875 TO 1 INCH CORD SIZE
  • COLOR RED
  • CG90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG90-87125S
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-107-477 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
20W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2220AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details