Appleton Electric Flexible Cord/Cable Connector CG-2575S

Description
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.25 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR GREEN CG MODEL
Datasheet
Description
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.25 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR GREEN CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-2575S - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-2575S
Flexible Cord/Cable Connector CG-2575S
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.25 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR GREEN CG MODEL
  • STRAIGHT MALE TYPE
  • MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL
  • 1.25 INCH DIAMETER SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.25 TO 0.375 INCH CORD SIZE
  • ENCLOSURE TYPE NEMA 3R
  • COLOR GREEN
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-2575S
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R Canada Standard - 2103L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details