Appleton Electric Pin and Sleeve Connector ARC6044BC

Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 60 AMP CURRENT RATING 4 POLE(S) RAIN TIGHT 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 60 AMP CURRENT RATING 4 POLE(S) RAIN TIGHT 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - ARC6044BC - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Connector
ARC6044BC
Pin and Sleeve Connector ARC6044BC
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 60 AMP CURRENT RATING 4 POLE(S) RAIN TIGHT 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
  • COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER TYPE
  • EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL
  • 0.5 INCH MIN. CABLE OUTER DIAMETER
  • 1.25 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL 1682/1686/50E, CSA C22.2 APPROVAL
  • 600 VOLT AC AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING
  • 60 AMP CURRENT RATING
  • 4 POLE(S)
  • RAIN TIGHT
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[TM] BRAND
  • CONTACT MATERIAL COPPER
  • ENCLOSURE RATING NEMA 3/3R/4/4X
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ARC6044BC
Product Name Pin and Sleeve Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-201692-9 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
300 AERE POWER MODULE SUB-ASSY/COPPER H - SK-H1-QOUT-D300 - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
NEMA 5-15 Cable Mount Connector - 88030110 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-15
Standards / Certifications UL; CSA; WD 6
View Details