STRAIGHT TYPE
MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL
2-1/8 INCH DIA SIZE
UL APPROVAL
DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION
1-1/4 INCH THREAD SIZE
1.125 TO 1.25 INCH CORD SIZE
APPLETON. BRAND
CG MODEL
Appleton Electric
Done
Datasheet
Description
STRAIGHT TYPE
MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL
2-1/8 INCH DIA SIZE
UL APPROVAL
DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION
1-1/4 INCH THREAD SIZE
1.125 TO 1.25 INCH CORD SIZE
APPLETON. BRAND
CG MODEL
STRAIGHT TYPE
MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL
2-1/8 INCH DIA SIZE
UL APPROVAL
DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION
1-1/4 INCH THREAD SIZE
1.125 TO 1.25 INCH CORD SIZE
APPLETON. BRAND
CG MODEL
STRAIGHT TYPE
MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL