Appleton Electric Flexible Cord/Cable Connector CG-87100

Description
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.75 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR RED CG MODEL
Datasheet
Description
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.75 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR RED CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-87100 - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-87100
Flexible Cord/Cable Connector CG-87100
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.75 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR RED CG MODEL
  • STRAIGHT MALE TYPE
  • ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL
  • 1.75 INCH DIAMETER SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION
  • 1 INCH THREAD SIZE
  • 0.875 TO 1 INCH CORD SIZE
  • ENCLOSURE TYPE NEMA 3R
  • COLOR RED
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-87100
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

45W in-Wall 2C USB Charger Outlet, 15 Amp Duplex Tamper Resistant Receptacle - ERU2545CC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Mounting Style Wall / Box
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details