EFSC250-20232M -- EXPLOSIONPROOF PIN AND SLEEVE RECEPTACLE ASSEMBLY
Appleton ElectricExplosionproof Pin and Sleeve Receptacle AssemblyEFSC250-20232M
Description
FEED THROUGH TYPE
1/2 INCH HUB SIZE
2 WIRE(S)
250 VAC VOLTAGE RATING
CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE
20 AMPERE CURRENT RATING
SPRING COVER TYPE
2 HP POWER RATING
3 POLE(S)
TWO GANG BOX TYPE
CPH, ECP MATING PLUG
U-LINE. BRAND
Appleton Electric
Done
Datasheet
Description
FEED THROUGH TYPE
1/2 INCH HUB SIZE
2 WIRE(S)
250 VAC VOLTAGE RATING
CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE
20 AMPERE CURRENT RATING
SPRING COVER TYPE
2 HP POWER RATING
3 POLE(S)
TWO GANG BOX TYPE
CPH, ECP MATING PLUG
U-LINE. BRAND
Explosionproof Pin and Sleeve Receptacle Assembly
EFSC250-20232M
Explosionproof Pin and Sleeve Receptacle Assembly
EFSC250-20232M
FEED THROUGH TYPE
1/2 INCH HUB SIZE
2 WIRE(S)
250 VAC VOLTAGE RATING
CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE
20 AMPERE CURRENT RATING
SPRING COVER TYPE
2 HP POWER RATING
3 POLE(S)
TWO GANG BOX TYPE
CPH, ECP MATING PLUG
U-LINE. BRAND
FEED THROUGH TYPE
1/2 INCH HUB SIZE
2 WIRE(S)
250 VAC VOLTAGE RATING
CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE