Appleton Electric Pin and Sleeve Receptacle with Disconnect DBR3023DS

Description
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY MATERIAL 2 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R ENCLOSURE 30 AMPERE CURRENT RATING 2 POLE(S) DUST PROOF, IGNITION PROOF NON FUSIBLE FUSE PROVISION WEATHER PROOF SPRING COVER SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AIR CONDITIONER, COMPRESSOR, CONVEYOR, HEATER, LIGHTING SYSTEM, MOTOR GENERATOR SET, PUMP DBR MODEL
Datasheet
Description
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY MATERIAL 2 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R ENCLOSURE 30 AMPERE CURRENT RATING 2 POLE(S) DUST PROOF, IGNITION PROOF NON FUSIBLE FUSE PROVISION WEATHER PROOF SPRING COVER SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AIR CONDITIONER, COMPRESSOR, CONVEYOR, HEATER, LIGHTING SYSTEM, MOTOR GENERATOR SET, PUMP DBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - DBR3023DS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Disconnect
DBR3023DS
Pin and Sleeve Receptacle with Disconnect DBR3023DS
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY MATERIAL 2 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R ENCLOSURE 30 AMPERE CURRENT RATING 2 POLE(S) DUST PROOF, IGNITION PROOF NON FUSIBLE FUSE PROVISION WEATHER PROOF SPRING COVER SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AIR CONDITIONER, COMPRESSOR, CONVEYOR, HEATER, LIGHTING SYSTEM, MOTOR GENERATOR SET, PUMP DBR MODEL
  • INTERLOCKED TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY MATERIAL
  • 2 WIRE(S)
  • 600 VAC VOLTAGE RATING
  • NEMA 3/3R ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 2 POLE(S)
  • DUST PROOF, IGNITION PROOF
  • NON FUSIBLE FUSE PROVISION
  • WEATHER PROOF SPRING COVER
  • SHELL, EXTRA POLE GROUNDING STYLE
  • APPLETON[R] BRAND
  • APPLICATION AIR CONDITIONER, COMPRESSOR, CONVEYOR, HEATER, LIGHTING SYSTEM, MOTOR GENERATOR SET, PUMP
  • DBR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number DBR3023DS
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
16A/250V Italian Socket - 88010672 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23-16VII
View Details
30W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2230AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details