Manufacturer: Broadcom Limited
Win Source Part Number: 775752-HCPL-7520-360
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Current - Input Bias: 600nA
Voltage - Input Offset: 600μV
Family Name: HCPL-7520
Categories: Integrated Circuits (ICs)
Operating Supply Current: 11.7mA
Manufacturer Package: 8-DIP Gull Wing
Output Current per Channel: 16mA
Dual Supply Voltage (±): 4.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): PS8551L4-E3-AX; PS8551L4-V-AX; HCPL-7520-360; HCPL-7520-300;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Current Sense Amplifier 1 Circuit 8-DIP Gull Wing
Analog Circuit, 1 Func, PDSO8, ROHS COMPLIANT, SMT-8 Product overview: HCPL-7520-360E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-7520-360E can be used for catalog matching and distributor lookup.
Optically Isolated Amplifiers 4.5 - 5.5 SV +/-5%
IC CURR SENSE 1 CIRCUIT 8DIPGW
Current Sense Amplifier 1 Circuit 8-DIP Gull Wing
IC CURR SENSE 1 CIRCUIT 8DIPGW
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 775752-HCPL-7520-360E | HCPL-7520-360E-ND | 687-HCPL-7520-360E | HCPL-7520-360E | HCPL-7520-360E | HCPL-7520-360E | HCPL-7520-360E |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-7520-360E | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Optically Isolated Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 11.7 milliamps | 11.7 milliamps | 11.7 milliamps | 11.7 milliamps | |||
| VOS | 0.6000 millivolts | 0.6000 millivolts | |||||
| IBIAS | 0.6000 µA | 0.6000 µA | |||||
| Bandwidth | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |