Buffer Amplifier, 4 Func, BIPolar, PDSO14
Buffer Amplifier 4 Circuit 14-SOIC
IC BUFFER 4 CIRCUIT 14SOIC
Buffer Amplifier 4 Circuit 14-SOIC
Buffer Amplifier 4 Circuit 14-SOIC
IC BUFFER 4 CIRCUIT 14SOIC
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | HFA1412IB | HFA1412IB-ND | HFA1412IB | HFA1412IB | HFA1412IB |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | SOIC; SOIC14 | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | ||
| Source Current (IS) | 5.9 milliamps | 5.9 milliamps | 5.9 milliamps | ||
| Slew Rate | 1700 V/µs | 1700 V/µs | 0.0017 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |