IC OPAMP GP 1 CIRCUIT 14DIP Product overview: HA3-2539-5 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA3-2539-5 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 14-PDIP
IC OPAMP GP 1 CIRCUIT 14DIP
General Purpose Amplifier 1 Circuit 14-PDIP
IC OPAMP GP 1 CIRCUIT 14DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-HA3-2539-5 | HA3-2539-5-ND | HA3-2539-5 | HA3-2539-5 | HA3-2539-5 |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 600 V/µs | 600 V/µs | 6.00E-4 V/µs | 600 V/µs | |
| Bandwidth | 600 MHz | ||||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | |
| Package Type | Tube | DIP; "14-DIP (0.300"", 7.62mm)" | 14-DIP (0.300, 7.62mm) | DIP; 14-DIP (0.300\", 7.62mm) | |
| Source Current (IS) | 20 milliamps | 20 milliamps | 20 milliamps |