BUFFER AMPLIFIER, PDSO8 Product overview: HFA1113IB from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HFA1113IB can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 125470-HFA1113IB
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 850MHz
Amplifier Type: Buffer
Slew Rate: 2400 V/μs
Current - Input Bias: 25μA
Voltage - Input Offset: 8mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 11 V, ±4.5 V to 5.5 V
Operating Supply Current: 21mA
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Buffer Amplifier, 1 Func, PDSO8
Buffer Amplifier 1 Circuit 8-SOIC
IC BUFFER 1 CIRCUIT 8SOIC
IC BUFFER 1 CIRCUIT 8SOIC
Buffer Amplifier 1 Circuit 8-SOIC
Buffer Amplifier 1 Circuit 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-HFA1113IB | 125470-HFA1113IB | HFA1113IB | HFA1113IB-ND | HFA1113IB | HFA1113IB | HFA1113IB |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1113IB | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Slew Rate | 2400 V/µs | 2400 V/µs | 2400 V/µs | 0.0024 V/µs | 2400 V/µs | ||
| Bandwidth | 850 MHz | 850 MHz | 850 MHz | 850 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Rail/Tube | SOIC; 8-SOIC | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage (VS) | 9 to 11 volts | 9 volts |