IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ICL7612DCBA from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7612DCBA can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC OPAMP GP 1 CIRCUIT 8SOIC
IC CMOS 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-ICL7612DCBA | ICL7612DCBA-ND | ICL7612DCBA | ICL7612DCBA | ICL7612DCBA | ICL7612DCBA |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | IC OPAMP GP 1.4MHZ 8SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 1.6 V/µs | 1.6 V/µs | 1.60E-6 V/µs | 1.6 V/µs | ||
| Bandwidth | 1.4 MHz | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps |