5V Isolation Optocoupler, 30kHz BW, SOIC, 3.75kV Isolation Product overview: HCPL-788J-000E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30kHz, 3.75kV, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, 30kHz, 3.75kV, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-788J-000E can be used for catalog matching and distributor lookup.
Smart Current Sensor,HCPL-788J
Smart Current Sensor,HCPL-788J
Smart Current Sensor,HCPL-788J
Manufacturer: Broadcom Limited
Win Source Part Number: 42104-HCPL-788J-000E
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 30kHz
Amplifier Type: Isolation
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 20mA
Channel Output Current: 20mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 45
Isolation Amplifier 1 Circuit 16-SO
OPTOCOUPLERS, ISOLATED AMP, 3.75KV; No. of Amplifiers:1 Amplifier; Input Offset Voltage:3mV; Isolation Voltage:3.75kV; Supply Voltage Range:4.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Bandwidth:30kHz; Product Range:-RoHS Compliant: Yes
IC OPAMP ISOLATION 1 CIRC 16SO
Optically Isolated Amplifiers 4.5 - 5.5 SV
IC OPAMP ISOLATION 1 CIRC 16SO
Isolation Amplifier 1 Circuit 16-SO
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-HCPL-788J-000E | 450862 | 450862P | 42104-HCPL-788J-000E | 516-1691-5-ND | 31K7067 | HCPL-788J-000E | HCPL-788J-000E | HCPL-788J-000E | HCPL-788J-000E |
| Product Name | 5V 30kHz 3.75kV SOIC Operational Amplifier IC | Isolation Amplifiers | Isolation Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-788J-000E | Instrumentation, Op Amps, Buffer Amps | Optocouplers, Isolated Amp, 3.75Kv; No. Of Amplifiers Broadcom | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 5 volts | 4.5 to 5.5 volts | 5.5 volts | |||||||
| Bandwidth | 0.0300 MHz | 0.0300 MHz | 0.0300 MHz | 0.0300 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | Rail/Tube | SOIC; Soic | SOIC; SOIC | 16-SO | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | 16-SOIC (0.295, 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) |