The EL8302 represents a triple rail-to-rail amplifier with a - 3dB bandwidth of 500MHz and slew rate of 600V/µs. Running off a very low supply current of 5.6mA per channel, the EL8302 also features inputs that go to 0.15V below the VsubS/sub- rail.brbr The EL8302 includes a fast-acting disable/power-down circuit. With a 25ns disable and a 200ns enable, the EL8302 is ideal for multiplexing applications.brbr The EL8302 is designed for a number of general purpose video, communication, instrumentation, and industrial applications. The EL8302 is available in an 16-pin SO and 16-pin QSOP packages and is specified for operation over the -40°C to +85°C temperature range.
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-SOIC
IC,Operational Amplifier,TRIPLE,BIP
IC OPAMP GP 3 CIRCUIT 16SOIC
Operational Amplifiers - Op Amps EL8302ISZ TRPL 500 MHZ RAIL-TO-RAIL AMP
IC OPAMP GP 3 CIRCUIT 16SOIC
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-SOIC
IC OPAMP VFB 200MHZ RRO 16SOIC
| Renesas Electronics Corporation | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | EL8302ISZ-T7 | EL8302ISZ-T7TR-ND | 57K3690 | EL8302ISZ-T7 | EL8302ISZ-T7 | EL8302ISZ-T7 | EL8302ISZ-T7 | 391-EL8302ISZ-T7 |
| Product Name | 500MHz Rail-to-Rail Amplifier | Instrumentation, Op Amps, Buffer Amps | Ic,operational Amplifier,triple,bipolar,sop,16Pin,plastic Rohs Compliant Renesas | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP VFB 200MHZ RRO 16SOIC |
| Operating Range | Industrial | |||||||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 5.6 milliamps | 5.6 milliamps | 5.6 milliamps | |||||
| Slew Rate | 600 V/µs | 6.00E-4 V/µs | 600 V/µs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |