Single Operational Amplifier
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP Product overview: ICL7612BCPA from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7612BCPA can be used for catalog matching and distributor lookup.
CMOS Amplifier 1 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC CMOS 1 CIRCUIT 8DIP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ICL7612BCPA | ICL7612BCPAIS-ND | 687-ICL7612BCPA | ICL7612BCPA | ICL7612BCPA | ICL7612BCPA |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | DIP; PDIP; PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | Tube | DIP; 8-DIP (0.300\", 7.62mm) | 0degC ~ 70degC | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | |||
| Slew Rate | 1.6 V/µs | 1.6 V/µs | 1.6 V/µs | 1.60E-6 V/µs | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |