Isolation Amplifier 1 Circuit 8-DIP Gull Wing
1-CH Isolation Optocoupler, 5V, 100kHz BW, 3.75kV Iso, SMD Product overview: HCPL-7800-300E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 100kHz, 3.75kV. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 5V, 100kHz, 3.75kV, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-7800-300E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 1042781-HCPL-7800-30
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Current - Input Bias: 500nA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10.9mA
Channel Output Current: 16mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Isolation Current Amp,HCPL-7800
Isolation Current Amp,HCPL-7800
Isolation Current Amp,HCPL-7800
Optically Isolated Amplifiers 4.5 - 5.5 SV 8 dB
IC OPAMP ISOLATION 1 CIRC 8DIPGW
Isolation Amplifier 1 Circuit 8-DIP Gull Wing
IC OPAMP ISOLATION 1 CIRC 8DIPGW
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 516-1551-5-ND | 687-HCPL-7800-300E | 1042781-HCPL-7800-300E | 450868 | 450868P | HCPL-7800-300E | HCPL-7800-300E | HCPL-7800-300E | HCPL-7800-300E |
| Product Name | Instrumentation, Op Amps, Buffer Amps | SMD 5V 100kHz 3.75kV Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-7800-300E | Isolation Amplifiers | Isolation Amplifiers | Optically Isolated Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 10.9 milliamps | 10.9 milliamps | 10.9 milliamps | 10.9 milliamps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | 8-SMD, Gull Wing | Rail/Tube | DIP; 8-DIP Gull Wing | DIP; PDIP; Pdip smd | DIP; DIP-8 | 8-SMD, Gull Wing | 8-SMD, Gull Wing | ||
| Number of Pins | 8 | ||||||||
| Standards | RoHS | RoHS |