General Purpose Amplifier 4 Circuit 14-CERDIP
Manufacturer: Intersil
Win Source Part Number: 204549-HA1-4741-2
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
-3db Bandwidth: 3.5MHz
Amplifier Type: General Purpose
Slew Rate: 1.6 V/μs
Current - Input Bias: 60nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-CERDIP
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 5mA
Channel Output Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC OPAMP GP 4 CIRCUIT 14CERDIP Product overview: HA1-4741-2 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1-4741-2 can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14CERDIP
General Purpose Amplifier 4 Circuit 14-CERDIP
IC OPAMP GP 4 CIRCUIT 14CERDIP
IC OPAMP GP 3.5MHZ RRO 14CDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | HA1-4741-2-ND | 204549-HA1-4741-2 | 687-HA1-4741-2 | HA1-4741-2 | HA1-4741-2 | HA1-4741-2 | 391-HA1-4741-2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-4741-2 | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 3.5MHZ RRO 14CDIP |
| Source Current (IS) | 4.5 milliamps | 5 milliamps | 4.5 milliamps | 4.5 milliamps | |||
| Slew Rate | 1.6 V/µs | 1.6 V/µs | 1.6 V/µs | 1.60E-6 V/µs | 1.6 V/µs | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | CDIP; "14-CDIP (0.300"", 7.62mm)" | DIP; 14-CERDIP | Tube | -55degC ~ 125degC | DIP; CDIP; 14-CDIP (0.300\", 7.62mm) | DIP; CDIP; CDIP | |
| Supply Voltage (VS) | 4 to 40 volts |