IC OPAMP GP 4 CIRCUIT 16QSOP Product overview: EL8401IU from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8401IU can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QSOP
Video Amplifier, 1 Channel(s), 4 Func, PDSO16
Manufacturer: Intersil Corporation
Win Source Part Number: 1171510-EL8401IU
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 16QSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QSOP
IC OPAMP GP 4 CIRCUIT 16QSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-EL8401IU | EL8401IU-ND | EL8401IU | 1171510-EL8401IU | EL8401IU | EL8401IU | EL8401IU |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8401IU | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Slew Rate | 200 V/µs | 200 V/µs | 2.00E-4 V/µs | 200 V/µs | |||
| Bandwidth | 100 MHz | 200 MHz | 200 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | Tube | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SOP; QSOP; QSOP16 | Surface Mount | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | ||
| Features | Rail-Rail-Out |