Renesas Electronics Corporation Instrumentation, Op Amps, Buffer Amps HFA1100IBZ

Description
Current Feedback Amplifier 1 Circuit 8-SOIC
Request a Quote Datasheet
Description
Current Feedback Amplifier 1 Circuit 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - HFA1100IBZ-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
HFA1100IBZ-ND
Instrumentation, Op Amps, Buffer Amps HFA1100IBZ-ND
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1100IBZ - 135382-HFA1100IBZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1100IBZ
135382-HFA1100IBZ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1100IBZ 135382-HFA1100IBZ
Manufacturer: Intersil Win Source Part Number: 135382-HFA1100IBZ Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 850MHz Amplifier Type: Current Feedback Slew Rate: 2300 V/μs Current - Input Bias: 25μA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 11 V, ±2.25 V to 5.5 V Operating Supply Current: 21mA Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 135382-HFA1100IBZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 850MHz
Amplifier Type: Current Feedback
Slew Rate: 2300 V/μs
Current - Input Bias: 25μA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 11 V, ±2.25 V to 5.5 V
Operating Supply Current: 21mA
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - HFA1100IBZ - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier

Operational Amplifier

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-HFA1100IBZ
Operational Amplifier IC 687-HFA1100IBZ
IC OPAMP CFA 1 CIRCUIT 8SOIC Product overview: HFA1100IBZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HFA1100IBZ can be used for catalog matching and distributor lookup.

IC OPAMP CFA 1 CIRCUIT 8SOIC Product overview: HFA1100IBZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HFA1100IBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - HFA1100IBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
HFA1100IBZ
Integrated Circuits (ICs) - Linear - Amplifiers HFA1100IBZ
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1100IBZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HFA1100IBZ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HFA1100IBZ
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - HFA1100IBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
HFA1100IBZ
Instrumentation, OP Amps, Buffer Amps HFA1100IBZ
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - HFA1100IBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
HFA1100IBZ
Instrumentation, OP Amps, Buffer Amps HFA1100IBZ
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number HFA1100IBZ-ND 135382-HFA1100IBZ HFA1100IBZ 687-HFA1100IBZ HFA1100IBZ HFA1100IBZ HFA1100IBZ
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1100IBZ Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 21 milliamps 21 milliamps 21 milliamps 21 milliamps
Slew Rate 2300 V/µs 2300 V/µs 2300 V/µs 0.0023 V/µs 2300 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOP; SOP8 Tube 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage (VS) 4.5 to 11 volts 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906386P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; TSSOP; TSSOP
Number of Pins 14
View Details
INA213 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor - INA213AIRSWR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SC70,UQFN
View Details
9 suppliers
Analog - MTLM101AQH - Micross Components, Inc.
Micross Components, Inc.
View Details