Manufacturer: Intersil
Win Source Part Number: 001557-HFA1112IPZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 850MHz
Amplifier Type: Buffer
Slew Rate: 2400 V/μs
Current - Input Bias: 25μA
Voltage - Input Offset: 8mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 9 V to 11 V, ±4.5 V to 5.5 V
Operating Supply Current: 21mA
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC BUFFER 1 CIRCUIT 8DIP Product overview: HFA1112IPZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HFA1112IPZ can be used for catalog matching and distributor lookup.
Buffer Amplifier 1 Circuit 8-PDIP
Buffer Amplifier 1 Circuit 8-PDIP
IC BUFFER 1 CIRCUIT 8DIP
IC BUFFER 1 CIRCUIT 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 001557-HFA1112IPZ | 687-HFA1112IPZ | HFA1112IPZ-ND | HFA1112IPZ | HFA1112IPZ | HFA1112IPZ |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1112IPZ | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 9 to 11 volts | |||||
| Source Current (IS) | 21 milliamps | 21 milliamps | 21 milliamps | 21 milliamps | ||
| VOS | 8 millivolts | 8 millivolts | ||||
| IBIAS | 25 µA | 25 µA | ||||
| Slew Rate | 2400 V/µs | 2400 V/µs | 2400 V/µs | 2400 V/µs | 0.0024 V/µs |