Isolation Amplifier 1 Circuit Differential 8-DIP
IC OPAMP ISOLATION 100KHZ 8DIP Product overview: HCPL-7840-060E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-7840-060E can be used for catalog matching and distributor lookup.
IC OPAMP ISOLATION 1 CIRC 8DIP
Optically Isolated Amplifiers 4.5 - 5.5 SV 8 dB
IC OPAMP ISOLATION 1 CIRC 8DIP
Isolation Amplifier 1 Circuit Differential 8-DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 516-HCPL-7840-060E-ND | 687-HCPL-7840-060E | HCPL-7840-060E | HCPL-7840-060E | HCPL-7840-060E | HCPL-7840-060E |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 100KHZ Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Optically Isolated Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 10.86 milliamps | 10.86 milliamps | 10.86 milliamps | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 volts | 4.5 volts |