The EL8176 is a precision low power, operational amplifier. The device is optimized for single supply operation between 2.4V to 5.5V.
The EL8176 draws minimal supply current while meeting excellent DC-accuracy noise and output drive specifications. Competing devices seriously degrade these parameters to achieve micropower supply current.
The EL8176 can be operated from one lithium cell or two Ni-Cd batteries. The input range includes both positive and negative rail. The output swings to both rails.
Manufacturer: Intersil Corporation
Win Source Part Number: 1171493-EL8176FSZ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: EL8176FSZ from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8176FSZ can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 1 Func, 220uV Offset-Max, BICMOS, PDSO8
Precision Amplifiers EL8176FSZ MICROPWR SINGL SUP OP AM
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL8176FSZ | 1171493-EL8176FSZ | 687-EL8176FSZ | EL8176FSZ-ND | EL8176FSZ | EL8176FSZ | EL8176FSZ | EL8176FSZ | EL8176FSZ | EL8176FSZ |
| Product Name | Micropower Single Supply Rail-to-Rail Input/Output Precision Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8176FSZ | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | ||||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | |||||||||
| Source Current (IS) | 0.0550 milliamps | 0.0550 milliamps | 0.0550 milliamps | 0.0550 milliamps | 0.0550 milliamps | |||||
| VOS | 0.1000 millivolts | 0.0250 millivolts | 0.0250 millivolts | |||||||
| IBIAS | 5.00E-4 to 0.0020 µA | 5.00E-4 µA | 5.00E-4 µA |