Manufacturer: Broadcom Limited
Win Source Part Number: 1042784-HCPL-7840-30
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Current - Input Bias: 500nA
Voltage - Input Offset: 300μV
Family Name: HCPL-7840
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10.86mA
Channel Output Current: 15.5mA
Alternative Parts (Cross-Reference): PS8551L4-V-AX; PS8551L4-E3-AX; HCPL-7840#500;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Singapore, Thailand
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing
Isolation Current Amplifier,HCPL-7840
Isolation Current Amplifier,HCPL-7840
Isolation Current Amplifier,HCPL-7840
IC OPAMP ISOLATION 1 CIRC 8DIPGW
IC OPAMP ISOLATION 1 CIRC 8DIPGW
Optically Isolated Amplifiers 4.5 - 5.5 SV 8 dB
Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1042784-HCPL-7840-300E | 516-1690-5-ND | 450907 | 450907P | HCPL-7840-300E | HCPL-7840-300E | HCPL-7840-300E | HCPL-7840-300E |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-7840-300E | Instrumentation, Op Amps, Buffer Amps | Isolation Amplifiers | Isolation Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 volts | ||||||
| Source Current (IS) | 10.86 milliamps | 10.86 milliamps | 10.86 milliamps | 10.86 milliamps | ||||
| VOS | 0.3000 millivolts | 0.3000 millivolts | ||||||
| IBIAS | 0.5000 µA | 0.5000 µA | ||||||
| Bandwidth | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz |