The HA-5002 is a monolithic, wideband, high slew rate, high output current, buffer amplifier.
Utilizing the advantages of the Intersil D.I. technologies, the HA-5002 current buffer offers 1300V/µs slew rate with 110MHz of bandwidth. The ±200mA output current capability is enhanced by a 3O output impedance.
The monolithic HA-5002 will replace the hybrid LH0002 with corresponding performance increases. These characteristics range from the 3000kO input impedance to the increased output voltage swing. Monolithic design technologies have allowed a more precise buffer to be developed with more than an order of magnitude smaller gain error.
The HA-5002 will provide many present hybrid users with a higher degree of reliability and at the same time increase overall circuit performance.
For the military grade product, refer to the HA-5002/883 datasheet.
IC BUFFER 1 CIRCUIT 8SOIC Product overview: HA9P5002-9Z from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA9P5002-9Z can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 016781-HA9P5002-9Z
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 110MHz
Amplifier Type: Buffer
Slew Rate: 1300 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 40 V, ±5 V to 20 V
Operating Supply Current: 8.3mA
Channel Output Current: 220mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Motor Drive & Control, Imaging, Video & Vision, Industrial
Buffer Amplifier 1 Circuit 8-SOIC
IC BUFFER 1 CIRCUIT 8SOIC
BUFFER AMPLIFIER, 110MHz, SOIC-8; No. of Amplifiers:1Amplifie
BUFFER AMPLIFIER, 110MHZ, SOIC-8; No. of Amplifiers:1Amplifie
RENESAS - HA9P5002-9Z - BUFFER AMPLIFIER, 110MHz, SOIC-8
IC BUFFER 1 CIRCUIT 8SOIC
Buffer Amplifier 1 Circuit 8-SOIC
IC BUFFER 1 CIRCUIT 8SOIC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | HA9P5002-9Z | 687-HA9P5002-9Z | 016781-HA9P5002-9Z | HA9P5002-9Z-ND | HA9P5002-9Z | 01M5053 | 82Y6669 | 391-HA9P5002-9Z | HA9P5002-9Z | HA9P5002-9Z | HA9P5002-9Z |
| Product Name | 110MHz, High Slew Rate, High Output Current Buffer | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA9P5002-9Z | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Buffer Amplifier, 110Mhz, Soic-8; No. Of Amplifiers Renesas | Buffer Amplifier, 110Mhz, Soic-8; No. Of Amplifiers Renesas | RENESAS - HA9P5002-9Z - BUFFER AMPLIFIER, 110MHz, SOIC-8 | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | ||||||||||
| Bandwidth | 110 MHz | 110 MHz | 110 MHz | 110 MHz | 110 MHz | 110 MHz | |||||
| Slew Rate | 1300 V/µs | 1300 V/µs | 1300 V/µs | 1300 V/µs | 1300 V/µs | 0.0013 V/µs | 0.0013 V/µs | 1300 V/µs | 1300 V/µs | ||
| Supply Voltage (VS) | 10 to 40 volts | 12 to 15 volts | 10 to 40 volts | 10 to 40 volts | 10 to 40 volts | 12 volts | 10 volts | 10 volts | |||
| Source Current (IS) | 8.3 milliamps | 8.3 milliamps | 8.3 milliamps | 8.3 milliamps | 8.3 milliamps | 8.3 milliamps |