Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015828-FAN4174IS5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 3.7MHz
Amplifier Type: Voltage Feedback
Slew Rate: 3 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 8mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.3 V to 5.25 V
Operating Supply Current: 200μA
Channel Output Current: 33mA
Gain Bandwidth Product (GBP): 3.7MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Portable Devices, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Sensing & Instrumentation, Test & Measurement
Quantity per package: 3k pcs
3.7MHz Op Amp, SOT-23, 5.25V, 33mA, 5pA IB Product overview: FAN4174IS5X from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7MHz, 5.25V, 33mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.7MHz, 5.25V, 33mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FAN4174IS5X can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
OP AMP, 4MHZ, 3V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:3.7MHz; Slew Rate:3V/µs; Supply Voltage Range:2.3V to 5.25V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OPAMP, 4MHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:4MHz; Slew Rate:3V/µs; Supply Voltage Range:2.3V to 5.25V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Operational Amplifier, Single, 3.7 MHz, 1, 3 V/ s, 2.3V to 5.25V, SOT-23, 5 RoHS Compliant: Yes
Operational Amplifiers - Op Amps Single RRIO CMOS Amplifier
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 015828-FAN4174IS5X | 687-FAN4174IS5X | FAN4174IS5XTR-ND | FAN4174IS5X | FAN4174IS5X | FAN4174IS5X | 60J0487 | 85AC1760 | 58M5999 | FAN4174IS5X | FAN4174IS5X | FAN4174IS5X |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FAN4174IS5X | 3.7MHz 5.25V 33mA SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 4Mhz, 3V/us, Sot-23-5; No. Of Amplifiers Onsemi | Opamp, 4Mhz, -40 To 125Deg C; No. Of Amplifiers Onsemi | Operational Amplifier, Single, 3.7 Mhz, 1, 3 V/ S, 2.3V To 5.25V, Sot-23, 5 Rohs Compliant Onsemi | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.3 to 5.25 volts | 5.25 volts | 2.3 to 5.25 volts | 2.3 volts | 2.3 volts | |||||||
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | |||||||
| VOS | 8 millivolts | 8 millivolts | 8 millivolts | 8 millivolts | ||||||||
| IBIAS | 5.00E-6 µA | 5.00E-6 µA | 5.00E-6 µA | 5.00E-6 µA | ||||||||
| GBW | 3.7 MHz | 3.7 MHz | 3.7 MHz | 3.7 MHz |