Renesas Electronics Corporation Operational Amplifier IC ICL7612DCBA-T

Description
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ICL7612DCBA-T from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7612DCBA-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ICL7612DCBA-T from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7612DCBA-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-ICL7612DCBA-T
Operational Amplifier IC 687-ICL7612DCBA-T
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ICL7612DCBA-T from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7612DCBA-T can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ICL7612DCBA-T from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7612DCBA-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ICL7612DCBA-T-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ICL7612DCBA-T-ND
Instrumentation, Op Amps, Buffer Amps ICL7612DCBA-T-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7612DCBA-T - 808148-ICL7612DCBA-T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7612DCBA-T
808148-ICL7612DCBA-T
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7612DCBA-T 808148-ICL7612DCBA-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 808148-ICL7612DCBA-T Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Amplifier Type: General Purpose Slew Rate: 1.6V/μs Gain Bandwidth Product: 1.4MHz Current - Input Bias: 1pA Voltage - Input Offset: 15mV Current - Supply: 1mA Current - Output / Channel: 40mA Voltage - Supply, Single/Dual (±): 2V ~ 16V, ±1V ~ 8V Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: ICL7612

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 808148-ICL7612DCBA-T
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 1.6V/μs
Gain Bandwidth Product: 1.4MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 15mV
Current - Supply: 1mA
Current - Output / Channel: 40mA
Voltage - Supply, Single/Dual (±): 2V ~ 16V, ±1V ~ 8V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: ICL7612

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - ICL7612DCBA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ICL7612DCBA-T
Integrated Circuits (ICs) - Linear - Amplifiers ICL7612DCBA-T
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7612DCBA-T - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ICL7612DCBA-T
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ICL7612DCBA-T
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ICL7612DCBA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ICL7612DCBA-T
Instrumentation, OP Amps, Buffer Amps ICL7612DCBA-T
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - ICL7612DCBA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ICL7612DCBA-T
Instrumentation, OP Amps, Buffer Amps ICL7612DCBA-T
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-ICL7612DCBA-T ICL7612DCBA-T-ND 808148-ICL7612DCBA-T ICL7612DCBA-T ICL7612DCBA-T ICL7612DCBA-T
Product Name Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7612DCBA-T Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Slew Rate 1.6 V/µs 1.6 V/µs 1.6 V/µs 1.60E-6 V/µs 1.6 V/µs
Bandwidth 1.4 MHz 1.4 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Tape & Reel (TR) SOIC; "8-SOIC (0.154"", 3.90mm Width)" 0degC ~ 70degC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Source Current (IS) 1 milliamps 1 milliamps 1 milliamps 1 milliamps
Unlock Full Specs
to access all available technical data