Manufacturer: Broadcom Limited
Win Source Part Number: 067923-HCPL-7520-560
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Current - Input Bias: 600nA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 11.7mA
Channel Output Current: 16mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Analog Circuit, 1 Func, PDSO8, ROHS COMPLIANT, SMT-8 Product overview: HCPL-7520-560E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-7520-560E can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit 8-DIP Gull Wing
Current Sense Amplifier 1 Circuit 8-DIP Gull Wing
IC CURR SENSE 1 CIRCUIT 8DIPGW
IC CURR SENSE 1 CIRCUIT 8DIPGW
Optically Isolated Amplifiers 4.5 - 5.5 SV +/-5%
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 067923-HCPL-7520-560E | 687-HCPL-7520-560E | HCPL-7520-560E-ND | HCPL-7520-560E | HCPL-7520-560E | HCPL-7520-560E | HCPL-7520-560E |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-7520-560E | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Optically Isolated Amplifiers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |||||
| Source Current (IS) | 11.7 milliamps | 11.7 milliamps | 11.7 milliamps | 11.7 milliamps | |||
| VOS | 0.6000 millivolts | 0.6000 millivolts | |||||
| IBIAS | 0.6000 µA | 0.6000 µA | |||||
| Bandwidth | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz |