Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, CDIP8
IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: HA7-5101/883 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA7-5101/883 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-CERDIP
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1178595-HA7-5101/883
Part Status: Last Time Buy
Categories: Integrated Circuits
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
IC OPAMP GP 1 CIRCUIT 8CERDIP
IC OPAMP GP 1 CIRCUIT 8CERDIP
General Purpose Amplifier 1 Circuit 8-CERDIP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | HA7-5101/883 | 687-HA7-5101/883 | HA7-5101/883-ND | 1178595-HA7-5101/883 | 668-HA7-5101/883 | HA7-5101/883 | HA7-5101/883 | HA7-5101/883 |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-5101/883 | IC OP AMP LINEAR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | DIP; CERDIP8 | Tray | CDIP; "8-CDIP (0.300"", 7.62mm)" | DIP; CDIP; 8-CDIP (0.300, 7.62mm) | 8-CDIP (0.300, 7.62mm) | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) | ||
| Life Cycle Stage | Obsolete | Obsolete | Removed | Removed; Obsolete | ||||
| Slew Rate | 6 V/µs | 6 V/µs | 6.00E-6 V/µs | 6.00E-6 V/µs | 6 V/µs | |||
| Bandwidth | 10 MHz | |||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |