General Purpose Amplifier 32 Circuit 100-MQFP (20x14)
IC OPAMP GP 32 CIRCUIT 100MQFP Product overview: HV257FG-G from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HV257FG-G can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Packaging: Bulk
Part Status: Obsolete
Number of Circuits: 10
Slew Rate: 0.3V/µs
-3db Bandwidth: 220MHz
Voltage - Input Offset: 6 mV
Current - Output / Channel: 20A
Voltage - Supply Span (Max): 6 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
IC OPAMP GP 32 CIRCUIT 100MQFP
Sample & Hold Amplifiers 32-Ch MEMS Drvr IC
General Purpose Amplifier 32 Circuit 100-MQFP (20x14)
IC OPAMP GP 32 CIRCUIT 100MQFP
IC OPAMP GP 32 CIRCUIT 100MQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | HV257FG-G-ND | 687-HV257FG-G | HV257FG-G | HV257FG-G | HV257FG-G | HV257FG-G | HV257FG-G | |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Sample & Hold Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 2.2 V/µs | 2.2 V/µs | 2.20E-6 V/µs | 2.2 V/µs | 2.2 V/µs | |||
| Operating Temperature | -10 to 125 C (14 to 257 F) | -10 C (14 F) | -10 to 125 C (14 to 257 F) | -10 to 125 C (14 to 257 F) | -10 to 125 C (14 to 257 F) | |||
| Package Type | 100-BQFP | Tray | 100-BQFP | QFP; 100-BQFP | Surface Mount | |||
| Number of Pins | 100 | 100 | ||||||
| Standards | RoHS | RoHS |