General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: EL8203ISZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8203ISZ-T7 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 1036242-EL8203ISZ-T7
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 500MHz
Amplifier Type: Voltage Feedback
Slew Rate: 600 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5 V, ±1.5 V to 2.5 V
Operating Supply Current: 5.6mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Imaging, Video & Vision, Consumer Electronics, Embedded Design & Development, Wireless, Motor Drive & Control, Communications & Networking, Portable Devices, Computers & Computer Peripherals, Power Management
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL8203ISZ-T7TR-ND | 687-EL8203ISZ-T7 | 1036242-EL8203ISZ-T7 | EL8203ISZ-T7 | EL8203ISZ-T7 | EL8203ISZ-T7 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8203ISZ-T7 | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 5.6 milliamps | 5.6 milliamps | 5.6 milliamps | 5.6 milliamps | ||
| Slew Rate | 600 V/µs | 600 V/µs | 600 V/µs | 6.00E-4 V/µs | 600 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOIC; 8-SOIC | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |