Renesas Electronics Corporation Instrumentation, Op Amps, Buffer Amps EL8401ISZ-T7

Description
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Request a Quote Datasheet
Description
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - EL8401ISZ-T7TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL8401ISZ-T7TR-ND
Instrumentation, Op Amps, Buffer Amps EL8401ISZ-T7TR-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8401ISZ-T7 - 870343-EL8401ISZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8401ISZ-T7
870343-EL8401ISZ-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8401ISZ-T7 870343-EL8401ISZ-T7
Manufacturer: Renesas Electronics America Win Source Part Number: 870343-EL8401ISZ-T7 Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: EL8401 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: EL8401ISZT7, EL8401ISZ-T7CT, EL8401ISZ-T7-ND, EL8401ISZ-T7TR

Manufacturer: Renesas Electronics America
Win Source Part Number: 870343-EL8401ISZ-T7
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: EL8401
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: EL8401ISZT7, EL8401ISZ-T7CT, EL8401ISZ-T7-ND, EL8401ISZ-T7TR

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-EL8401ISZ-T7
Operational Amplifier IC 687-EL8401ISZ-T7
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: EL8401ISZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8401ISZ-T7 can be used for catalog matching and distributor lookup.

IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: EL8401ISZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8401ISZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8401ISZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL8401ISZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL8401ISZ-T7
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8401ISZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL8401ISZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL8401ISZ-T7
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL8401ISZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL8401ISZ-T7
Instrumentation, OP Amps, Buffer Amps EL8401ISZ-T7
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL8401ISZ-T7TR-ND 870343-EL8401ISZ-T7 687-EL8401ISZ-T7 EL8401ISZ-T7 EL8401ISZ-T7 EL8401ISZ-T7
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8401ISZ-T7 Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 2 milliamps 2 milliamps 2 milliamps
Slew Rate 200 V/µs 200 V/µs 2.00E-4 V/µs 200 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC Tape & Reel (TR) 14-SOIC (0.154, 3.90mm Width) SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2412905 - RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Operating Range Audio Equipment
View Details
INA101 Very High Accuracy Instrumentation Amplifier - INA101AM - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers