Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038836-FHP3130IS5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 170MHz
Amplifier Type: Voltage Feedback
Slew Rate: 110 V/μs
Current - Input Bias: 1.8μA
Voltage - Input Offset: 1mV
Family Name: FHP3130
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 2.5mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 60MHz
Alternative Parts (Cross-Reference): MAX4214EUK-T; MAX4214EUK; MAX4214EUK+;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
170MHz Video Op Amp, 110V/µs Slew Rate, SOT-23-5 Product overview: FHP3130IS5X from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170MHz, 110V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 170MHz, 110V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FHP3130IS5X can be used for catalog matching and distributor lookup.
OP AMP, R TO R, V FEED BACK, SOT23
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1038836-FHP3130IS5X | FHP3130IS5XTR-ND | 687-FHP3130IS5X | 598-FHP3130IS5X | FHP3130IS5X | FHP3130IS5X | FHP3130IS5X | FHP3130IS5X |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FHP3130IS5X | Instrumentation, Op Amps, Buffer Amps | 170MHz 110V SOT-23 Operational Amplifier IC | OP AMP, R TO R, V FEED BACK, SOT23 | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2.7 to 12 volts | 9 volts | 2.7 to 12 volts | 2.7 volts | ||||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | |||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | |||||
| IBIAS | 1.8 µA | 1.8 µA | 1.8 µA | |||||
| GBW | 60 MHz | 60 MHz | 60 MHz | 60 MHz |